Universal Cutting Tools, Inc. High Speed Drill 221B-#1 221B-#1

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221B-#1 - 221B-#1 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221B-#1
221B-#1
High Speed Drill 221B-#1 221B-#1
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221B-#1
Product Name High Speed Drill 221B-#1
Product Drill
Units Fractional
Drill Type Jobber
Designation #1
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
11.0MM Carbide Jobber Drill with Composite Tip - 220-4331 11mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711273-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details