Peco Fasteners, Inc. Lock Tooth Washer - Non Metric 6ISLWZ

Description
INTERNAL TOOTH TYPE #6 FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
Datasheet
Description
INTERNAL TOOTH TYPE #6 FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Tooth Washer - Non Metric - 6ISLWZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Lock Tooth Washer - Non Metric
6ISLWZ
Lock Tooth Washer - Non Metric 6ISLWZ
INTERNAL TOOTH TYPE #6 FASTENER SIZE PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED
  • INTERNAL TOOTH TYPE
  • #6 FASTENER SIZE
  • PACKAGING QUANTITY 100 PIECES
  • FINISH/COATING ZINC PLATED
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Washers
Product Number 6ISLWZ
Product Name Lock Tooth Washer - Non Metric
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
6 suppliers
Spring Steel Washer, 0.735
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.735 inch (18.669 mm)
View Details
Washer Kits - 281956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth, plain, spring
Material Steel; Steel
Finish ZincPlated
View Details
Self-Sealing Washer - Metric - 75042 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers