Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Washer, 0.735" (OD)., 0.011" Thick, For 3/8" Screws A 7Q 9-1W07311

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Q 9-1W07311 is a curved spring washer made of spring steel, designed for use with 3/8-inch screws. It has an outer diameter of 0.735 inches, an inner diameter of 0.395 inches, and a thickness of 0.011 inches. The washer has a free height of 0.129 inches and a loaded height of 0.073 inches, providing a load of 6.00 lbf at the loaded height. It is priced per 10 pieces.

Datasheet Summary
Powered by GS/AI

A 7Q 9-1W07311 is a curved spring washer made of spring steel, designed for use with 3/8-inch screws. It has an outer diameter of 0.735 inches, an inner diameter of 0.395 inches, and a thickness of 0.011 inches. The washer has a free height of 0.129 inches and a loaded height of 0.073 inches, providing a load of 6.00 lbf at the loaded height. It is priced per 10 pieces.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Washer, 0.735
Hicksville, NY, United States
Spring Steel Washer, 0.735" (OD)., 0.011" Thick, For 3/8" Screws
A 7Q 9-1W07311
Spring Steel Washer, 0.735" (OD)., 0.011" Thick, For 3/8" Screws A 7Q 9-1W07311
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7Q 9-1W07311
Product Name Spring Steel Washer, 0.735" (OD)., 0.011" Thick, For 3/8" Screws
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

0.255 I.D., 0.5 O.D., 302 Stainless Steel Belleville Spring Washer - A 7X 9-16025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.255 inch (6.477 mm)
View Details
Curved Spring Washer, 4.3mm Inside Diameter, 8mm Outside Diameter, M4 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.169 inch (4.300 mm)
View Details
Wave Spring Washer, 0.332
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.332 inch (8.433 mm)
View Details
Spring Steel Washer, 0.98
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.980 inch (24.892 mm)
View Details