Peco Fasteners, Inc. Drive Bit 363P

Description
PHILLIPS TYPE 6 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #3 BIT SIZE #3 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
PHILLIPS TYPE 6 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #3 BIT SIZE #3 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 363P - Peco Fasteners, Inc.
Atlanta, GA, USA
Drive Bit
363P
Drive Bit 363P
PHILLIPS TYPE 6 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #3 BIT SIZE #3 BIT SIZE - FRACTIONAL DRIVE END SIZE - DECIMAL - UOM IN
  • PHILLIPS TYPE
  • 6 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • #3 BIT SIZE
  • #3 BIT SIZE - FRACTIONAL
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 363P
Product Name Drive Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Drill Bit - JD1/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.125 inch (3.2 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details