Ebinger Manufacturing Corp. Drill Bit JD1/8

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 1/8 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 1/8 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - JD1/8 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
JD1/8
Drill Bit JD1/8
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK FINISH STRAIGHT SHANK TYPE RIGHT HAND DIRECTION OF CUT STEAM TEMPERING, ROLL FORGING PROCESS NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE 1/8 INCH DRILL SIZE TOLERANCE H 8 APPLICABLE STANDARD DIN 338 POINT ANGLE (DEG) 118
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK FINISH
  • STRAIGHT SHANK TYPE
  • RIGHT HAND DIRECTION OF CUT
  • STEAM TEMPERING, ROLL FORGING PROCESS
  • NOTCHED POINT CONSTRUCTION
  • TWIST FLUTE TYPE
  • 1/8 INCH DRILL SIZE
  • TOLERANCE H 8
  • APPLICABLE STANDARD DIN 338
  • POINT ANGLE (DEG) 118
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number JD1/8
Product Name Drill Bit
Product Drill
Drill Type Twist; Jobber
Diameter 0.125 inch (3.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215984 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53439 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
1/2 X 1/2 X 1-1/4 X 3 - 2F RH CARBIDE - 0224T60812503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details