316X214RPZ -- SPRING PIN - NON METRIC
Peco Fasteners, Inc.
Spring Pin - Non Metric
316X214RPZ
Description
SLOTTED TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
3/16 INCH NOMINAL DIAMETER
3/16 NOMINAL DIAMETER - FRACTIONAL
.1875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SLOTTED TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
3/16 INCH NOMINAL DIAMETER
3/16 NOMINAL DIAMETER - FRACTIONAL
.1875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SLOTTED TYPE
2-1/4 INCH
2.25 LENGTH - DECIMAL
2-1/4 LENGTH - FRACTIONAL
3/16 INCH NOMINAL DIAMETER
3/16 NOMINAL DIAMETER - FRACTIONAL
.1875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SLOTTED TYPE
- 2-1/4 INCH
- 2.25 LENGTH - DECIMAL
- 2-1/4 LENGTH - FRACTIONAL
- 3/16 INCH NOMINAL DIAMETER
- 3/16 NOMINAL DIAMETER - FRACTIONAL
- .1875 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
316X214RPZ |
|
Product Name
|
Spring Pin - Non Metric |
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
StraightDowel; PullDowel; SpiralGroove
Design Units
English
Nominal Diameter
0.6250 inch (15.87 mm)
View Details
Pin Type
Clamping
Design Units
Metric
Nominal Diameter
0.6299 inch (16 mm)
View Details
Pin Type
Pivot / Hinge
Design Units
Metric
Nominal Diameter
2.76 to 15.75 inch (70 to 400 mm)
View Details
Pin Type
Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units
English
Nominal Diameter
0.1410 inch (3.58 mm)
View Details
2 suppliers