Jergens, Inc. Spiral Groove Stainless Steel Pull Dowels 31842-SS

Description
Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under nominal diameter Surface Finish: 8 µin Specification: ASME B18.8.2
Request a Quote Datasheet
Description
Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under nominal diameter Surface Finish: 8 µin Specification: ASME B18.8.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Groove Stainless Steel Pull Dowels - 31842-SS - Jergens, Inc.
Cleveland, OH, United States
Spiral Groove Stainless Steel Pull Dowels
31842-SS
Spiral Groove Stainless Steel Pull Dowels 31842-SS
Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under nominal diameter Surface Finish: 8 µin Specification: ASME B18.8.2

Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw.

  • Material: 300 Series (18-8) Stainless Steel
  • Length Tolerance: ±0.010"
  • Diameter Tolerance: ±0.0001"
  • Recommended Hole Size: 0.0005" under nominal diameter
  • Surface Finish: 8 µin
  • Specification: ASME B18.8.2
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 31842-SS
Product Name Spiral Groove Stainless Steel Pull Dowels
Pin Type StraightDowel; PullDowel; SpiralGroove
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Alloy Steel Pull Dowels - 31846 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 2.5 inch (63.5 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31816-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Precision Expanding Dowels - 29455 - Jergens, Inc.
Specs
Pin Type ExpandingDiameter
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31616 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1 inch (25.4 mm)
View Details