Imao-Fixtureworks Compact Snap-In Clamp QCOWM

Description
Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The fastener is mounted to the fixture and the pin is mounted to the base. When the fastener is inserted onto the pin, it snaps into locking position. To remove, simply press the central button on the fastener. Material: Stainless Steel.
Request a Quote Datasheet
Description
Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The fastener is mounted to the fixture and the pin is mounted to the base. When the fastener is inserted onto the pin, it snaps into locking position. To remove, simply press the central button on the fastener. Material: Stainless Steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Snap-In Clamp - QCOWM - Imao-Fixtureworks
Fraser, MI, United States
Compact Snap-In Clamp
QCOWM
Compact Snap-In Clamp QCOWM
Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator. The fastener is mounted to the fixture and the pin is mounted to the base. When the fastener is inserted onto the pin, it snaps into locking position. To remove, simply press the central button on the fastener. Material: Stainless Steel.

Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for consistent fastening force eliminating the chance for under or over tightening by the operator.
The fastener is mounted to the fixture and the pin is mounted to the base. When the fastener is inserted onto the pin, it snaps into locking position. To remove, simply press the central button on the fastener. Material: Stainless Steel.

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Industrial Pins
Product Number QCOWM
Product Name Compact Snap-In Clamp
Pin Type Clamping
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensor Receptacles - QCWE-M-S - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7874 to 0.9843 inch (20 to 25 mm)
View Details
Clamping Pin (Standard) - QLPD-X - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Button-locking Pin - QCBU / QCBUS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Magnet-lock Clamping Pin - QCMA-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 inch (15 mm)
View Details