Peco Fasteners, Inc. Flat/Plain Washer - Non Metric 14FWUSSP

Description
APPLICABLE STANDARD USS FASTENER SIZE 1/4 INCH FINISH/COATING PLAIN FINISH TYPE ROUND PACKAGE QUANTITY 100 PIECES
Datasheet
Description
APPLICABLE STANDARD USS FASTENER SIZE 1/4 INCH FINISH/COATING PLAIN FINISH TYPE ROUND PACKAGE QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat/Plain Washer - Non Metric - 14FWUSSP - Peco Fasteners, Inc.
Atlanta, GA, USA
Flat/Plain Washer - Non Metric
14FWUSSP
Flat/Plain Washer - Non Metric 14FWUSSP
APPLICABLE STANDARD USS FASTENER SIZE 1/4 INCH FINISH/COATING PLAIN FINISH TYPE ROUND PACKAGE QUANTITY 100 PIECES
  • APPLICABLE STANDARD USS
  • FASTENER SIZE 1/4 INCH
  • FINISH/COATING PLAIN FINISH
  • TYPE ROUND
  • PACKAGE QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Washers
Product Number 14FWUSSP
Product Name Flat/Plain Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3360 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
0.8125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.813 inch (20.650 mm)
View Details
Washers - 8199842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Wedge lock
Material StainlessSteel; Stainless steel
Inside Diameter 0.339 inch (8.600 mm)
View Details
Self-Sealing Washer - 75083 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details