Stock Drive Products & Sterling Instrument - SDP/SI 0.8125" I.D., 1.46875" O.D., 0.09375" Thick flat Washer A 9P67-4709

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9P67-4709 is a nonmetallic flat washer made of polyvinyl chloride (PVC), gray, with an inner diameter of 13/16 inch, an outer diameter of 1-1/2 inch, and a thickness of 3/32 inch, designed to insulate, seal, dampen vibration, and prevent galling. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9P67-4709 is a nonmetallic flat washer made of polyvinyl chloride (PVC), gray, with an inner diameter of 13/16 inch, an outer diameter of 1-1/2 inch, and a thickness of 3/32 inch, designed to insulate, seal, dampen vibration, and prevent galling. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.8125
Hicksville, NY, United States
0.8125" I.D., 1.46875" O.D., 0.09375" Thick flat Washer
A 9P67-4709
0.8125" I.D., 1.46875" O.D., 0.09375" Thick flat Washer A 9P67-4709
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9P67-4709
Product Name 0.8125" I.D., 1.46875" O.D., 0.09375" Thick flat Washer
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.813 inch (20.650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.095
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.095 inch (2.413 mm)
View Details
Wave Spring Washers, 6.4mm Inside Diameter, 11.5mm Outside Diameter, M6 Screw Size, Material- Stainless Steel. - MD4463MXP115X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.252 inch (6.400 mm)
View Details
0.064
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.064 inch (1.626 mm)
Outside Diameter 0.156 inch (3.962 mm)
View Details
0.317 I.D., 0.625 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-20032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material C1095 Spring Steel; Spring Steel
Inside Diameter 0.317 inch (8.052 mm)
View Details