10X134PHPTSZJ -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
10X134PHPTSZJ
Description
1-3/4 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 1.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Description
1-3/4 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 1.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
Datasheet
Suppliers
1-3/4 INCH LENGTH
ZINC PLATED
PAN HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL 1.75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES
- 1-3/4 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL 1.75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-3/4
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
10X134PHPTSZJ |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Steel
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Shoulder Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Head Type
Pan Head; Other; Pan Head Slotted
Material
Steel; Stainless Steel; Stainless Steel
Length
1.11 inch (28.32 mm)
View Details