A 9C25ML1050 is a metric socket head shoulder screw with a M10 x 1.5 thread, 12 mm shoulder diameter, and 50 mm shoulder length, made of steel. The part has a shoulder height of 6 mm and a total length of 50 mm, consistent with the long shoulder length series. The shoulder diameter tolerance is -0.016/-0.059 mm, and the thread pitch is 1.5 mm. The head fit is for a 6 mm hex key. The design follows ISO conventions for projections and dimensions.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML1050 |
| Product Name | M10 X 1.5 Thread, 12mm Shoulder Dia., 50mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |