Keystone Electronics Corp. Binding Head Screw 9402

Description
Part Number: 9402 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Description
Part Number: 9402 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A steel binding head machine screw with a 4-40 thread and a length of 0.500 in. (12.7 mm).

Datasheet Summary
Powered by GS/AI

A steel binding head machine screw with a 4-40 thread and a length of 0.500 in. (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9402 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9402
Binding Head Screw 9402
Part Number: 9402 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9402

  • Length: .500 [12.7]
  • Material: Steel
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9402-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9402-ND
Machine Screw 36-9402-ND
#4-40 Binding Head Machine Screw Slotted Drive Steel

#4-40 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9402 36-9402-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Pan Head Screw - 9346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Shoulder Screw - 36-2417-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details