PdMA Corporation 5 kV Electric Motor Analyzer MCEMAX™

Description
MCEMAX™ powered by MCEGold® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables MCEMAX™ to be utilized on all applications and motors regardless of size, type, or condition. This tester combines the accuracy of motor circuit analysis with the convenience of motor power analysis. The MCEMAX™ is a complete motor/asset management tool for present motor management needs.
Description
MCEMAX™ powered by MCEGold® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables MCEMAX™ to be utilized on all applications and motors regardless of size, type, or condition. This tester combines the accuracy of motor circuit analysis with the convenience of motor power analysis. The MCEMAX™ is a complete motor/asset management tool for present motor management needs.
Datasheet
Datasheet Summary
Powered by GS/AI

The MCEMAX,Ѣ 5 kV Electric Motor Analyzer from PdMA Corporation is designed for troubleshooting and evaluating de-energized electric motors. It features a fully functional laptop computer equipped with MCEGold software, which provides access to comprehensive test history and acceptance criteria from IEEE and NEMA. The analyzer supports dynamic and static testing for various motor types, including AC Induction, Synchronous, and DC motors, with a variable test voltage range from 250 to 5000V. This portable, battery-powered device can measure insulation resistance up to 3 T,Ѷ, capacitance, and inductance, and offers six-channel simultaneous data acquisition. It includes automatic tests such as Insulation Resistance (IR), Polarization Index (PI), Dielectric Absorption Ratio (DAR), and Step Voltage Tests. The MCEMAX,Ѣ also assesses power quality and alerts users to any distortion or harmonic content exceeding IEEE limits. Constructed from ultra-high impact ABS material, the MCEMAX,Ѣ is designed for ruggedness and ease of transport, making it suitable for testing motors in hard-to-reach locations. Its capabilities include torque and efficiency analysis, power and current signature tests, and detailed evaluations of various fault zones, ensuring a comprehensive health assessment of electric motors.

Datasheet Summary
Powered by GS/AI

The MCEMAX,Ѣ 5 kV Electric Motor Analyzer from PdMA Corporation is designed for troubleshooting and evaluating de-energized electric motors. It features a fully functional laptop computer equipped with MCEGold software, which provides access to comprehensive test history and acceptance criteria from IEEE and NEMA. The analyzer supports dynamic and static testing for various motor types, including AC Induction, Synchronous, and DC motors, with a variable test voltage range from 250 to 5000V. This portable, battery-powered device can measure insulation resistance up to 3 T,Ѷ, capacitance, and inductance, and offers six-channel simultaneous data acquisition. It includes automatic tests such as Insulation Resistance (IR), Polarization Index (PI), Dielectric Absorption Ratio (DAR), and Step Voltage Tests. The MCEMAX,Ѣ also assesses power quality and alerts users to any distortion or harmonic content exceeding IEEE limits. Constructed from ultra-high impact ABS material, the MCEMAX,Ѣ is designed for ruggedness and ease of transport, making it suitable for testing motors in hard-to-reach locations. Its capabilities include torque and efficiency analysis, power and current signature tests, and detailed evaluations of various fault zones, ensuring a comprehensive health assessment of electric motors.

Suppliers

Company
Product
Description
Supplier Links
5 kV Electric Motor Analyzer - MCEMAX™ - PdMA Corporation
Tampa, FL, USA
5 kV Electric Motor Analyzer
MCEMAX™
5 kV Electric Motor Analyzer MCEMAX™
MCEMAX™ powered by MCEGold® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables MCEMAX™ to be utilized on all applications and motors regardless of size, type, or condition. This tester combines the accuracy of motor circuit analysis with the convenience of motor power analysis. The MCEMAX™ is a complete motor/asset management tool for present motor management needs.

MCEMAX™ powered by MCEGold® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables MCEMAX™ to be utilized on all applications and motors regardless of size, type, or condition. This tester combines the accuracy of motor circuit analysis with the convenience of motor power analysis. The MCEMAX™ is a complete motor/asset management tool for present motor management needs.

Datasheet

Technical Specifications

  PdMA Corporation
Product Category Power Quality Analyzers and Monitors
Product Number MCEMAX™
Product Name 5 kV Electric Motor Analyzer
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Power Analyzer - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 50 to 600 volts
Current Range 3 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details