PdMA Corporation Datasheets for Power Quality Analyzers and Monitors

Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.
Power Quality Analyzers and Monitors: Learn more

Product Name Notes
MCEMAX™ powered by MCEGold® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The...
The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming...
The MCE™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor...
The affordable MTAP3 offers the ability to safely capture data in many of the smallest enclosures where the MTAP2 cannot be installed. With the current-only MTAP3,...
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes.