PCTEL, Inc. RF Antennas TRPS-20INT-2458B

Description
1.5865GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz -2dBic, 3dBic, 9.4dBi, 9.4dBi QMA Male (2) Panel Mount
Datasheet
Description
1.5865GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz -2dBic, 3dBic, 9.4dBi, 9.4dBi QMA Male (2) Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TRPS-20INT-2458B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRPS-20INT-2458B
RF Antennas TRPS-20INT-2458B
1.5865GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz -2dBic, 3dBic, 9.4dBi, 9.4dBi QMA Male (2) Panel Mount

1.5865GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi Dome RF Antenna 1.565GHz ~ 1.608GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz -2dBic, 3dBic, 9.4dBi, 9.4dBi QMA Male (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number TRPS-20INT-2458B
Product Name RF Antennas
Applications 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details