PCTEL, Inc. Rf Antenna ST-CA7002700-PTNF

Description
RF ANT MULT-BAND CEILING MT OMNI Product overview: ST-CA7002700-PTNF from PCTEL is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ST-CA7002700-PTN F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ANT MULT-BAND CEILING MT OMNI Product overview: ST-CA7002700-PTNF from PCTEL is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ST-CA7002700-PTN F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ANT MULT-BAND CEILING MT OMNI Product overview: ST-CA7002700-PTNF from PCTEL is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ST-CA7002700-PTN F can be used for catalog matching and distributor lookup.

RF ANT MULT-BAND CEILING MT OMNI Product overview: ST-CA7002700-PTNF from PCTEL is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ST-CA7002700-PTNF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ST-CA7002700-PTNF
RF/IF and RFID - RF Antennas ST-CA7002700-PTNF
Win Source Part Number: 1172614-ST-CA7002700 -PTNF Category: RF/IF and RFID>RF Antennas Series: * Package: Box Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.71.0000 Mfr: PCTEL, Inc. Other Names: 3299-ST-CA7002700-PT NF Product Status: Obsolete

Win Source Part Number: 1172614-ST-CA7002700-PTNF
Category: RF/IF and RFID>RF Antennas
Series: *
Package: Box
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.71.0000
Mfr: PCTEL, Inc.
Other Names: 3299-ST-CA7002700-PTNF
Product Status: Obsolete

Buy Now
RF Antennas - ST-CA7002700-PTNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ST-CA7002700-PTNF ST-CA7002700-PTNF ST-CA7002700-PTNF
Product Name Rf Antenna RF/IF and RFID - RF Antennas RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2108787 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 3 dB
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details