WiFi 802.11ac Transceiver Module 5.15GHz ~ 5.825GHz Antenna Not Included, U.FL Card Edge
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | RM-WIFI-AC-2X2-HP-UK |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 5150 to 5825 MHz |