Manufacturer: PCTEL, Inc.
Win Source Part Number: 867026-PCTCN7080
Series: PCTCN
Features: 805MHz - Whip, Straight RF Antenna 740MHz ~ 870MHz - - Magnetic
Package: Bulk
Mounting: Magnetic
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
RF ANT 805MHZ WHIP STR NMO MNT Product overview: PCTCN7080 from PCTEL is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 805MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 805MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PCTCN7080 can be used for catalog matching and distributor lookup.
805MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 740MHz ~ 870MHz NMO Mount
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | PCTCN7080 | 875-PCTCN7080 | PCTCN7080 |
| Product Name | RF Antennas - PCTCN7080 | 805MHZ Rf Antenna | RF Antennas |
| Applications | RF Testing | 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE |