PCTEL, Inc. RF Antennas PCTCN1520

Description
157MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 152MHz ~ 162MHz 1dBi NMO Mount
Datasheet
Description
157MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 152MHz ~ 162MHz 1dBi NMO Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PCTCN1520 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCTCN1520
RF Antennas PCTCN1520
157MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 152MHz ~ 162MHz 1dBi NMO Mount

157MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 152MHz ~ 162MHz 1dBi NMO Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PCTCN1520
Product Name RF Antennas
Applications 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers