PCTEL, Inc. Antenna Unit MSP24013MB

Description
The MSP series sector panel covers the 2.4 GHz ISM band and provides field adjustable horizontal beamwidths of 45°, 60°, 90° or 120°. This unique design allows a system installer to stock a single antenna and field adjust it to the desired beamwidth, making it useful for wireless broadband applications where coverage of a geographical sector is desired. The panel can also be ordered with fixed beamwidths. This line also includes a compact 90° sector model that measures less than 8 inches long, for installations where space is very limited. In many applications, sector panels are used to provide omnidirectional coverage by using, for example, three radios and three 120° sector antennas to provide 360° coverage. This results in a stronger and more focused signal than that of a single omnidirectional antenna. It also provides a more robust design. The MSP24013MB features industry leading front-to-back ratios of more than 42 dB at 45°, 60° and 90° and over 32 dB at 120° with excellent cross pole discrimination.
Request a Quote Datasheet
Description
The MSP series sector panel covers the 2.4 GHz ISM band and provides field adjustable horizontal beamwidths of 45°, 60°, 90° or 120°. This unique design allows a system installer to stock a single antenna and field adjust it to the desired beamwidth, making it useful for wireless broadband applications where coverage of a geographical sector is desired. The panel can also be ordered with fixed beamwidths. This line also includes a compact 90° sector model that measures less than 8 inches long, for installations where space is very limited. In many applications, sector panels are used to provide omnidirectional coverage by using, for example, three radios and three 120° sector antennas to provide 360° coverage. This results in a stronger and more focused signal than that of a single omnidirectional antenna. It also provides a more robust design. The MSP24013MB features industry leading front-to-back ratios of more than 42 dB at 45°, 60° and 90° and over 32 dB at 120° with excellent cross pole discrimination.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MSP24013MB - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MSP24013MB
Antenna Unit MSP24013MB
The MSP series sector panel covers the 2.4 GHz ISM band and provides field adjustable horizontal beamwidths of 45°, 60°, 90° or 120°. This unique design allows a system installer to stock a single antenna and field adjust it to the desired beamwidth, making it useful for wireless broadband applications where coverage of a geographical sector is desired. The panel can also be ordered with fixed beamwidths. This line also includes a compact 90° sector model that measures less than 8 inches long, for installations where space is very limited. In many applications, sector panels are used to provide omnidirectional coverage by using, for example, three radios and three 120° sector antennas to provide 360° coverage. This results in a stronger and more focused signal than that of a single omnidirectional antenna. It also provides a more robust design. The MSP24013MB features industry leading front-to-back ratios of more than 42 dB at 45°, 60° and 90° and over 32 dB at 120° with excellent cross pole discrimination.

The MSP series sector panel covers the 2.4 GHz ISM band and provides field adjustable horizontal beamwidths of 45°, 60°, 90° or 120°. This unique design allows a system installer to stock a single antenna and field adjust it to the desired beamwidth, making it useful for wireless broadband applications where coverage of a geographical sector is desired. The panel can also be ordered with fixed beamwidths. This line also includes a compact 90° sector model that measures less than 8 inches long, for installations where space is very limited. In many applications, sector panels are used to provide omnidirectional coverage by using, for example, three radios and three 120° sector antennas to provide 360° coverage. This results in a stronger and more focused signal than that of a single omnidirectional antenna. It also provides a more robust design. The MSP24013MB features industry leading front-to-back ratios of more than 42 dB at 45°, 60° and 90° and over 32 dB at 120° with excellent cross pole discrimination.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MSP24013MB
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details