PCTEL, Inc. RF Antennas MPMI5004-3-RPC

Description
5.5GHz 802.11n Dome RF Antenna 5.15GHz ~ 5.85GHz 4dBi RP-TNC Male (3) Wall Mount
Description
5.5GHz 802.11n Dome RF Antenna 5.15GHz ~ 5.85GHz 4dBi RP-TNC Male (3) Wall Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MPMI5004-3-RPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MPMI5004-3-RPC
RF Antennas MPMI5004-3-RPC
5.5GHz 802.11n Dome RF Antenna 5.15GHz ~ 5.85GHz 4dBi RP-TNC Male (3) Wall Mount

5.5GHz 802.11n Dome RF Antenna 5.15GHz ~ 5.85GHz 4dBi RP-TNC Male (3) Wall Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MPMI5004-3-RPC
Product Name RF Antennas
Applications 802.11N
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers