PCTEL, Inc. RF Antennas GLHPDLTEMIMO-SF-MM

Description
789MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBic, -2dBic, 4dBi RP-SMA (1), SMA (2) Magnetic
Datasheet
Description
789MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBic, -2dBic, 4dBi RP-SMA (1), SMA (2) Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GLHPDLTEMIMO-SF-MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
789MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBic, -2dBic, 4dBi RP-SMA (1), SMA (2) Magnetic

789MHz, 1.5865GHz, 2.205GHz, 2.45GHz, 5.4GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBic, -2dBic, 4dBi RP-SMA (1), SMA (2) Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GLHPDLTEMIMO-SF-MM
Product Name RF Antennas
Applications 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers