PCTEL, Inc. RF Antennas BMOY4705

Description
491MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 470MHz ~ 512MHz 9dBd N Type Female Pole Mount
Datasheet
Description
491MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 470MHz ~ 512MHz 9dBd N Type Female Pole Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BMOY4705 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMOY4705
RF Antennas BMOY4705
491MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 470MHz ~ 512MHz 9dBd N Type Female Pole Mount

491MHz ISM, LoRa, LPWAN Yagi, 5-Element RF Antenna 470MHz ~ 512MHz 9dBd N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BMOY4705
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers