PCTEL, Inc. RF Antennas ASPRDM1994S

Description
859MHz, 1.92GHz PCS Whip, Straight RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 3dBi, 3dBi SMA Male Magnetic
Description
859MHz, 1.92GHz PCS Whip, Straight RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 3dBi, 3dBi SMA Male Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ASPRDM1994S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ASPRDM1994S
RF Antennas ASPRDM1994S
859MHz, 1.92GHz PCS Whip, Straight RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 3dBi, 3dBi SMA Male Magnetic

859MHz, 1.92GHz PCS Whip, Straight RF Antenna 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz 3dBi, 3dBi SMA Male Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ASPRDM1994S
Product Name RF Antennas
Applications PCS
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers