PCTEL, Inc. RF Antennas 1357D-4CM-HFL

Description
1.575GHz GPS, GNSS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount
Description
1.575GHz GPS, GNSS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1357D-4CM-HFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1357D-4CM-HFL
RF Antennas 1357D-4CM-HFL
1.575GHz GPS, GNSS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

1.575GHz GPS, GNSS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1357D-4CM-HFL
Product Name RF Antennas
Applications GPS, GNSS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details