DynaTronic Corporation TENZO series Low Force Shakers TEN-V300

Description
High-quality, compact machine with a permanent magnetic field. Be designed for long, trouble-free operation, and has a force rating of from 10N to 1000N enabling relatively heavy loads to be excited to high g levels. The moving element is supported by a robust rectilinear guidance system consisting of grouped radial and transverse flexures in a unique construction. The flexures are made from a bonded sandwich of spring steel and a damping elastomer, providing a clean acceleration waveform with low cross motion and low distortion characteristics
Description
High-quality, compact machine with a permanent magnetic field. Be designed for long, trouble-free operation, and has a force rating of from 10N to 1000N enabling relatively heavy loads to be excited to high g levels. The moving element is supported by a robust rectilinear guidance system consisting of grouped radial and transverse flexures in a unique construction. The flexures are made from a bonded sandwich of spring steel and a damping elastomer, providing a clean acceleration waveform with low cross motion and low distortion characteristics

Suppliers

Company
Product
Description
Supplier Links
TENZO series Low Force Shakers - TEN-V300 - DynaTronic Corporation
Wan Chai, Hong Kong
TENZO series Low Force Shakers
TEN-V300
TENZO series Low Force Shakers TEN-V300
High-quality, compact machine with a permanent magnetic field. Be designed for long, trouble-free operation, and has a force rating of from 10N to 1000N enabling relatively heavy loads to be excited to high g levels. The moving element is supported by a robust rectilinear guidance system consisting of grouped radial and transverse flexures in a unique construction. The flexures are made from a bonded sandwich of spring steel and a damping elastomer, providing a clean acceleration waveform with low cross motion and low distortion characteristics

High-quality, compact machine with a permanent magnetic field. Be designed for long, trouble-free operation, and has a force rating of from 10N to 1000N enabling relatively heavy loads to be excited to high g levels. The moving element is supported by a robust rectilinear guidance system consisting of grouped radial and transverse flexures in a unique construction. The flexures are made from a bonded sandwich of spring steel and a damping elastomer, providing a clean acceleration waveform with low cross motion and low distortion characteristics

Supplier's Site

Technical Specifications

  DynaTronic Corporation
Product Category Shock and Vibration Testing Shakers
Product Number TEN-V300
Product Name TENZO series Low Force Shakers
Applications Modal excitation source
Peak Shock Force 67.44 lbs (30.59 kg)
Peak Acceleration 45 g
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 26976 lbs (0.0 to 12234 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Repetitive Shock Vibration System -  - Thermotron Industries
Specs
Applications Product qualification; Reliability testing
Test Modes Random vibration mode testing
Peak Acceleration 50 g
View Details