PCB Piezotronics, Inc. SOURCE TAPPING MACH. 120V +BATT +REMOTE BAS004-U

Description
Tapping machine w/ remote control, battery and charger. Includes hard shipping case. Configured for 110V operation For more information see http://www.larsondav is.com/Products/Soun dSources
Description
Tapping machine w/ remote control, battery and charger. Includes hard shipping case. Configured for 110V operation For more information see http://www.larsondav is.com/Products/Soun dSources

Suppliers

Company
Product
Description
Supplier Links
SOURCE TAPPING MACH. 120V +BATT +REMOTE - BAS004-U - PCB Piezotronics, Inc.
Depew, NY, United States
SOURCE TAPPING MACH. 120V +BATT +REMOTE
BAS004-U
SOURCE TAPPING MACH. 120V +BATT +REMOTE BAS004-U
Tapping machine w/ remote control, battery and charger. Includes hard shipping case. Configured for 110V operation For more information see http://www.larsondav is.com/Products/Soun dSources

Tapping machine w/ remote control, battery and charger. Includes hard shipping case. Configured for 110V operation

For more information see http://www.larsondavis.com/Products/SoundSources

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number BAS004-U
Product Name SOURCE TAPPING MACH. 120V +BATT +REMOTE
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 2307476 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Panel Computer Interface
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Data-Logging Sound Level Meter - PCE-NDL 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level / Noise Dosimeter Combination
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details