PCB Piezotronics, Inc. NMS045 AC SYSTEM - 30 ft Cable 831C-045-AC-30

Description
NMS045 base components for AC powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), PSA040, DVX013, CBL235, 831-MEM32G & mounting hardware For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms045-permane nt-soundadvisor-syst em
Description
NMS045 base components for AC powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), PSA040, DVX013, CBL235, 831-MEM32G & mounting hardware For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms045-permane nt-soundadvisor-syst em

Suppliers

Company
Product
Description
Supplier Links
NMS045 AC SYSTEM - 30 ft Cable - 831C-045-AC-30 - PCB Piezotronics, Inc.
Depew, NY, United States
NMS045 AC SYSTEM - 30 ft Cable
831C-045-AC-30
NMS045 AC SYSTEM - 30 ft Cable 831C-045-AC-30
NMS045 base components for AC powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), PSA040, DVX013, CBL235, 831-MEM32G & mounting hardware For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms045-permane nt-soundadvisor-syst em

NMS045 base components for AC powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), PSA040, DVX013, CBL235, 831-MEM32G & mounting hardware

For more information see http://www.larsondavis.com/products/soundlevelmeters/soundadvisor/nms045-permanent-soundadvisor-system

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 831C-045-AC-30
Product Name NMS045 AC SYSTEM - 30 ft Cable
Meter Style Sound Level / Noise Dosimeter Combination
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 7898902 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Measurement Modes A-Weighted SPL
Temperature Range 14 F (-10 C)
View Details