DynaTronic Corporation TENZO Series Modal Shakers TEN-M1000

Description
Designed for demanding modal testing applications; TENZO series permanent magnet modal shakers provide precise, reliable, stable and long-lasting operation. Highest quality materials, stringent quality control and rugged construction assure a versatile means of modal excitation for any experimental modal test using the attached excitation method.Based upon years of practical modal test experiences, TENZO series modal shakers are exhibiting high force-to-weight ratio, has been specifically developed to help ensure the best possible modal test performance with minimum setup time.
Description
Designed for demanding modal testing applications; TENZO series permanent magnet modal shakers provide precise, reliable, stable and long-lasting operation. Highest quality materials, stringent quality control and rugged construction assure a versatile means of modal excitation for any experimental modal test using the attached excitation method.Based upon years of practical modal test experiences, TENZO series modal shakers are exhibiting high force-to-weight ratio, has been specifically developed to help ensure the best possible modal test performance with minimum setup time.

Suppliers

Company
Product
Description
Supplier Links
TENZO Series Modal Shakers - TEN-M1000 - DynaTronic Corporation
Wan Chai, Hong Kong
TENZO Series Modal Shakers
TEN-M1000
TENZO Series Modal Shakers TEN-M1000
Designed for demanding modal testing applications; TENZO series permanent magnet modal shakers provide precise, reliable, stable and long-lasting operation. Highest quality materials, stringent quality control and rugged construction assure a versatile means of modal excitation for any experimental modal test using the attached excitation method.Based upon years of practical modal test experiences, TENZO series modal shakers are exhibiting high force-to-weight ratio, has been specifically developed to help ensure the best possible modal test performance with minimum setup time.

Designed for demanding modal testing applications; TENZO series permanent magnet modal shakers provide precise, reliable, stable and long-lasting operation. Highest quality materials, stringent quality control and rugged construction assure a versatile means of modal excitation for any experimental modal test using the attached excitation method.Based upon years of practical modal test experiences, TENZO series modal shakers are exhibiting high force-to-weight ratio, has been specifically developed to help ensure the best possible modal test performance with minimum setup time.

Supplier's Site

Technical Specifications

  DynaTronic Corporation
Product Category Shock and Vibration Testing Shakers
Product Number TEN-M1000
Product Name TENZO Series Modal Shakers
Applications Modal excitation source
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
EDS series Electro-Dynamic Shaker - EDS-600 - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1349 lbs (0.0 to 612 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
TENZO series Low Force Shakers - TEN-V500 - DynaTronic Corporation
Specs
Applications Modal excitation source
Peak Shock Force 112 lbs (50.98 kg)
Peak Acceleration 45 g
View Details