PCB Piezotronics, Inc. ICP® Force Sensor 208C03

Description
Platinum Stock Products; Multi-purpose, ICP® force sensor, 500 lb comp., 500 lb tension, 10 mV/lb ***Similar product available under 208M133***
Description
Platinum Stock Products; Multi-purpose, ICP® force sensor, 500 lb comp., 500 lb tension, 10 mV/lb ***Similar product available under 208M133***
Datasheet
Datasheet Summary
Powered by GS/AI

The ICP® Force Sensor model 208C03 from PCB Piezotronics, Inc. is designed for general-purpose force measurement applications, capable of measuring both tension and compression. It features a sensitivity of 10 mV/lb and supports a measurement range of up to 500 lb in both compression and tension. The sensor is constructed with a stainless steel housing and piezoelectric quartz sensing elements, ensuring durability and high performance. This model has an upper frequency limit of 36,000 Hz, making it suitable for dynamic force measurements in various applications such as drop testing, automation processes, and material sample testing. The sensor is factory preloaded for accurate measurements and includes accessories such as an impact cap, calibration certificate, and mounting studs. It operates within a temperature range of -65 to +250 °F and has a low noise floor, contributing to its high resolution. Engineers considering this sensor should note its compact design, weighing 0.80 oz, and its hermetic sealing, which enhances reliability in various environments.

Datasheet Summary
Powered by GS/AI

The ICP® Force Sensor model 208C03 from PCB Piezotronics, Inc. is designed for general-purpose force measurement applications, capable of measuring both tension and compression. It features a sensitivity of 10 mV/lb and supports a measurement range of up to 500 lb in both compression and tension. The sensor is constructed with a stainless steel housing and piezoelectric quartz sensing elements, ensuring durability and high performance. This model has an upper frequency limit of 36,000 Hz, making it suitable for dynamic force measurements in various applications such as drop testing, automation processes, and material sample testing. The sensor is factory preloaded for accurate measurements and includes accessories such as an impact cap, calibration certificate, and mounting studs. It operates within a temperature range of -65 to +250 °F and has a low noise floor, contributing to its high resolution. Engineers considering this sensor should note its compact design, weighing 0.80 oz, and its hermetic sealing, which enhances reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
ICP® Force Sensor - 208C03 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Force Sensor
208C03
ICP® Force Sensor 208C03
Platinum Stock Products; Multi-purpose, ICP® force sensor, 500 lb comp., 500 lb tension, 10 mV/lb ***Similar product available under 208M133***

Platinum Stock Products; Multi-purpose, ICP® force sensor, 500 lb comp., 500 lb tension, 10 mV/lb

***Similar product available under 208M133***

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Load Sensors
Product Number 208C03
Product Name ICP® Force Sensor
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers