Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FORCE AND LOAD SENSORS
PCB PIEZOTRONICS, INC.
207C -- FORCE SENSOR, ICP®
PCB Piezotronics, Inc.
Force Sensor, ICP®
207C
Description
ICP® quartz force ring, 100k lb comp., 0.05 mV/lb
PCB Piezotronics, Inc.
Done
Datasheet
Description
ICP® quartz force ring, 100k lb comp., 0.05 mV/lb
Datasheet
Suppliers
Company
Product
Description
Supplier Links
PCB Piezotronics, Inc.
Depew, NY, United States
Force Sensor, ICP®
207C
Force Sensor, ICP®
207C
ICP® quartz force ring, 100k lb comp., 0.05 mV/lb
ICP® quartz force ring, 100k lb comp., 0.05 mV/lb
Supplier's Site
Datasheet
Technical Specifications
PCB Piezotronics, Inc.
Product Category
Force and Load Sensors
Product Number
207C
Product Name
Force Sensor, ICP®
Force Rating
100000 lbs (45351 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Transducer Techniques, LLC
Subminiature Compression only Load Button Load Cell
SLB Series
Specs
Force Rating
25 to 1000 lbs (11.34 to 454 kg)
Force Measured
Compression
Package
Pancake; Miniature
View Details
TE Connectivity
Force Sensors
20006937-00
Specs
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
2
suppliers
RS Components, Ltd.
Force Gauges
2553726
Specs
Device
Gauge / Indicator
View Details
Innovative Sensor Technology IST USA Division
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0
KZ-011-0400-80N-E1-K1-G0
Specs
Force Rating
17.98 lbs (8.16 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2
suppliers