RDP Electrosense Model D Through-Hole Compression Load Cell SLC-D00250

Description
Our SLC-D load cell or force sensor is a device which converts load or force into an electrical signal. This compression load cell measures the compressive force applied between the top and bottom of the load cell. It is particularly suited to applications where the load cell is bolted down. Care should be taken to ensure that the model SLC-D load sensor is not exposed to load or force in excess of its capability. The range of model SLC-D compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC-D transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-D we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC-D load cell or force sensor is a device which converts load or force into an electrical signal. This compression load cell measures the compressive force applied between the top and bottom of the load cell. It is particularly suited to applications where the load cell is bolted down. Care should be taken to ensure that the model SLC-D load sensor is not exposed to load or force in excess of its capability. The range of model SLC-D compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC-D transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-D we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model D Through-Hole Compression Load Cell - SLC-D00250 - RDP Electrosense
Pottstown, PA, United States
Model D Through-Hole Compression Load Cell
SLC-D00250
Model D Through-Hole Compression Load Cell SLC-D00250
Our SLC-D load cell or force sensor is a device which converts load or force into an electrical signal. This compression load cell measures the compressive force applied between the top and bottom of the load cell. It is particularly suited to applications where the load cell is bolted down. Care should be taken to ensure that the model SLC-D load sensor is not exposed to load or force in excess of its capability. The range of model SLC-D compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC-D transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-D we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC-D load cell or force sensor is a device which converts load or force into an electrical signal.
This compression load cell measures the compressive force applied between the top and bottom of the load cell. It is particularly suited to applications where the load cell is bolted down.
Care should be taken to ensure that the model SLC-D load sensor is not exposed to load or force in excess of its capability. The range of model SLC-D compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
One particular feature of this transducer is its very small size
The SLC-D transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-D we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC-D00250
Product Name Model D Through-Hole Compression Load Cell
Force Measured Compression
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT0750 - RDP Electrosense
Specs
Force Rating 1654 lbs (750 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 34 Tension/Compression Universal Load Cell - SLC34G1000 - RDP Electrosense
Specs
Force Rating 2.2 lbs (0.9998 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 45 Tension/Compression Universal Load Cell - SLC45/001000 - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 53 Compression Load Cell - SLC53/00050 - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Compression
Output Analog Voltage
View Details