PCB Piezotronics, Inc. MODEL 920 W/10 LIMIT SETS 080920-02000

Description
Model 920 Portable Digital Peak Meter w/10 Limit Sets for torque, torque-angle or load measurement; w/battery charger, instruction manual & shoulder strap For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf
Datasheet
Description
Model 920 Portable Digital Peak Meter w/10 Limit Sets for torque, torque-angle or load measurement; w/battery charger, instruction manual & shoulder strap For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODEL 920 W/10 LIMIT SETS - 080920-02000 - PCB Piezotronics, Inc.
Depew, NY, United States
MODEL 920 W/10 LIMIT SETS
080920-02000
MODEL 920 W/10 LIMIT SETS 080920-02000
Model 920 Portable Digital Peak Meter w/10 Limit Sets for torque, torque-angle or load measurement; w/battery charger, instruction manual & shoulder strap For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf

Model 920 Portable Digital Peak Meter w/10 Limit Sets for torque, torque-angle or load measurement; w/battery charger, instruction manual & shoulder strap

For more information on RS Technologies Fastener Assembly products and applications, please visit:
https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-assembly
To view the RS Technologies Assembly Product Catalog, please visit:
https://www.pcb.com/Contentstore/MktgContent/LinkedDocuments/Force-Torque/RS_Fast_Assemby_Lowres.pdf

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Force and Torque Instruments
Product Number 080920-02000
Product Name MODEL 920 W/10 LIMIT SETS
Type Force / Weight / Load; Torque
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Torque Testers - 2522773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M4-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Output Frequency
View Details