Lee Controls, LLC Cross Roller Slides SCVRT 1045A

Description
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting
Datasheet
Description
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Roller Slides - SCVRT 1045A - Lee Controls, LLC
Southport, NC, USA
Cross Roller Slides
SCVRT 1045A
Cross Roller Slides SCVRT 1045A
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting

SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system.

Features

  • High Rigidity and High Load Capacity
  • Smooth Movement
  • Easy Mounting
Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Slides and Linear Stages
Product Number SCVRT 1045A
Product Name Cross Roller Slides
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Motorized Actuator, LTA-HL Integrated with CONEX-CC Controller - CONEX-LTA-HL - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
Motor Type DC Servo; DC servo
View Details
High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 to 31.5 inch (400 to 800 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details