Newport MKS Motorized Device Aligner, Wide, XYZθxθyθz, 3 mm, 4°, M6 8095-M

Description
The 8095-M XYZθxθyθz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, θy, and θz. The Model 8095-M six-axis aligner is ideal for semiconductor-wafer alignment. M6 tapped holes. Use with two 8742 controller/drivers or one 8742-8-KIT to control all 6 axes (sold separately). The 8095 does not require the 8725 multi-axis adapter to connect to a controller. Warning: the mounting holes have a spacing of 127 mm; because of such, the 8095-M cannot be mounted directly on a metric breadboard ot table.
Request a Quote
Description
The 8095-M XYZθxθyθz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, θy, and θz. The Model 8095-M six-axis aligner is ideal for semiconductor-wafer alignment. M6 tapped holes. Use with two 8742 controller/drivers or one 8742-8-KIT to control all 6 axes (sold separately). The 8095 does not require the 8725 multi-axis adapter to connect to a controller. Warning: the mounting holes have a spacing of 127 mm; because of such, the 8095-M cannot be mounted directly on a metric breadboard ot table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized Device Aligner, Wide, XYZθxθyθz, 3 mm, 4°, M6 - 8095-M - Newport MKS
Irvine, CA, United States
Motorized Device Aligner, Wide, XYZθxθyθz, 3 mm, 4°, M6
8095-M
Motorized Device Aligner, Wide, XYZθxθyθz, 3 mm, 4°, M6 8095-M
The 8095-M XYZθxθyθz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, θy, and θz. The Model 8095-M six-axis aligner is ideal for semiconductor-wafer alignment. M6 tapped holes. Use with two 8742 controller/drivers or one 8742-8-KIT to control all 6 axes (sold separately). The 8095 does not require the 8725 multi-axis adapter to connect to a controller. Warning: the mounting holes have a spacing of 127 mm; because of such, the 8095-M cannot be mounted directly on a metric breadboard ot table.

The 8095-M XYZθxθyθz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, θy, and θz. The Model 8095-M six-axis aligner is ideal for semiconductor-wafer alignment. M6 tapped holes. Use with two 8742 controller/drivers or one 8742-8-KIT to control all 6 axes (sold separately). The 8095 does not require the 8725 multi-axis adapter to connect to a controller.
Warning: the mounting holes have a spacing of 127 mm; because of such, the 8095-M cannot be mounted directly on a metric breadboard ot table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 8095-M
Product Name Motorized Device Aligner, Wide, XYZθxθyθz, 3 mm, 4°, M6
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, 1 in., Crossed Roller Bearings, Pico X, Micro y - 9067-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, 8/32 - 8071 - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
Motor Type Picomotor
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20 - 9062-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm Travel, M2.5, M4, M6 - 9066-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details