Stock Drive Products & Sterling Instrument - SDP/SI 30MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM030068S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBOM030068S is a metric open-type linear ball bearing with a 30 mm bore, 47 mm outer diameter, and 68 mm length, designed for low-friction linear motion with high positioning accuracy and load capacity. It features five ball circuits with AISI 52100 steel sleeves and balls, and a Duracon M90 retainer. The bearing has a dynamic load capacity of 1570 N and a static load capacity of 2740 N, with a 50° contact angle and a 52.1 mm effective ball path width. The part includes seals at both ends, as indicated by the trailing "S" in the catalog number, which is added to the base model S99LBOM030068 to denote sealed construction.

Datasheet Summary
Powered by GS/AI

The S99LBOM030068S is a metric open-type linear ball bearing with a 30 mm bore, 47 mm outer diameter, and 68 mm length, designed for low-friction linear motion with high positioning accuracy and load capacity. It features five ball circuits with AISI 52100 steel sleeves and balls, and a Duracon M90 retainer. The bearing has a dynamic load capacity of 1570 N and a static load capacity of 2740 N, with a 50° contact angle and a 52.1 mm effective ball path width. The part includes seals at both ends, as indicated by the trailing "S" in the catalog number, which is added to the base model S99LBOM030068 to denote sealed construction.

Suppliers

Company
Product
Description
Supplier Links
30MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM030068S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING
S99LBOM030068S
30MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM030068S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBOM030068S
Product Name 30MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

50 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM5075100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 3.94 inch (100 mm)
View Details
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM012032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.26 inch (32 mm)
View Details
10mm Bore, 29mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM10F019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.14 inch (29 mm)
View Details
Thomson Open Type Super Ball Bushing SUPER24OPN - TSUPER-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 3 inch (76.2 mm)
View Details