X501-8UM -- HEAVIER-DUTY CASTER
Payson Casters, Inc.
Heavier-Duty Caster
X501-8UM
Suppliers
Heavier-Duty Caster
X501-8UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X501-8UM |
|
Product Name
|
Heavier-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
2400 lbs (1088 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
5.94 inch (151 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Caster Type
Stem Caster
Wheel Type
Plastic; Nylon
Maximum Load
110 lbs (50 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details