X501-8UL -- HEAVIER-DUTY CASTER
Payson Casters, Inc.
Heavier-Duty Caster
X501-8UL
Suppliers
Heavier-Duty Caster
X501-8UL
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X501-8UL |
|
Product Name
|
Heavier-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Metal
|
|
Maximum Load
|
2400 lbs (1088 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
359 lbs (163 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Polychoc
Features
Brake
Maximum Load
198 lbs (90 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details