X501-6UM -- HEAVIER-DUTY CASTER
Payson Casters, Inc.
Heavier-Duty Caster
X501-6UM
Suppliers
Heavier-Duty Caster
X501-6UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X501-6UM |
|
Product Name
|
Heavier-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
2100 lbs (952 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
507 lbs (230 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details