X500-8US -- HEAVIER-DUTY CASTER
Payson Casters, Inc.
Heavier-Duty Caster
X500-8US
Suppliers
Heavier-Duty Caster
X500-8US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X500-8US |
|
Product Name
|
Heavier-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
2500 lbs (1134 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
88.2 lbs (40 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
551 lbs (250 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details