X201-8UV -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X201-8UV
Suppliers
Medium-Heavy Caster
X201-8UV
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X201-8UV |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Metal
|
|
Maximum Load
|
500 lbs (227 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
132 lbs (60 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
243 lbs (110 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details