X201-8UM -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X201-8UM
Suppliers
Medium-Heavy Caster
X201-8UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X201-8UM |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
1000 lbs (454 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
2 inch (50.8 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details