X200-8UV -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X200-8UV
Suppliers
Medium-Heavy Caster
X200-8UV
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X200-8UV |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Metal
|
|
Maximum Load
|
500 lbs (227 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
3.56 inch (90.49 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details