X200-8UT -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X200-8UT
Suppliers
Medium-Heavy Caster
X200-8UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X200-8UT |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
1000 lbs (454 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
4.75 inch (121 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Caster Type
Stem Caster
Wheel Type
Metal; Metal
Maximum Load
110 lbs (50 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details