X200-8UM -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X200-8UM
Suppliers
Medium-Heavy Caster
X200-8UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X200-8UM |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
1000 lbs (454 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Brake; Threaded Stem
Maximum Load
331 lbs (150 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details