HX041-5BE -- ECONOMY LIGHT MEDIUM CASTER
Payson Casters, Inc.
Economy Light Medium Caster
HX041-5BE
Suppliers
Economy Light Medium Caster
HX041-5BE
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
HX041-5BE |
|
Product Name
|
Economy Light Medium Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
190 lbs (86.17 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
3.5 inch (88.9 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
110 lbs (50 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details