HX040-5BF-WK -- ECONOMY LIGHT MEDIUM CASTER
Payson Casters, Inc.
Economy Light Medium Caster
HX040-5BF-WK
Suppliers
Economy Light Medium Caster
HX040-5BF-WK
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
HX040-5BF-WK |
|
Product Name
|
Economy Light Medium Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
260 lbs (118 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat Shaped Roller
Features
Threaded Stem
Wheel Width
3.5 inch (88.9 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Nylon
Maximum Load
66.15 lbs (30 kg)
Wheel Diameter
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details