H901-8UDG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H901-8UDG
Suppliers
V Grooved Wheel Caster
H901-8UDG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H901-8UDG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
15000 lbs (6803 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
1799 lbs (816 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
121 lbs (55 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details