H801-10UDG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H801-10UDG
Suppliers
V Grooved Wheel Caster
H801-10UDG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H801-10UDG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
10000 lbs (4535 kg)
|
|
Wheel Diameter
|
10 inch (254 mm)
|
|
Wheel Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
441 lbs (200 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details